ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 16V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70K9743 |
| Product Name | Aluminum Electrolytic Capacitor 22Uf, 16V, 20%, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Through Hole |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |