multicomp PRO Aluminum Electrolytic Capacitor 3300Uf, 10V, 20%, Radial; Capacitance Multicomp Pro MCRH10V338M13X21

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 10V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 10V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3300Uf, 10V, 20%, Radial; Capacitance Multicomp Pro - 70K9725 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3300Uf, 10V, 20%, Radial; Capacitance Multicomp Pro
70K9725
Aluminum Electrolytic Capacitor 3300Uf, 10V, 20%, Radial; Capacitance Multicomp Pro 70K9725
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 10V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 10V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70K9725
Product Name Aluminum Electrolytic Capacitor 3300Uf, 10V, 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Through Hole
Capacitance Type Fixed
Features Polarized
Capacitance Range 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details