multicomp PRO Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Radial; Capacitance Multicomp Pro MCRH10V108M10X16

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 10V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 10V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Radial; Capacitance Multicomp Pro - 70K9720 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Radial; Capacitance Multicomp Pro
70K9720
Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Radial; Capacitance Multicomp Pro 70K9720
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 10V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 10V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4812 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4812
Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4812
Aluminium Electrolytic Capacitor, RH Series, 1000 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RH Series, 1000 - F, - 20%, 10 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9720 38K4812
Product Name Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 10 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Through Hole Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers