ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, RH Series, 47 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70K9739 | 38K4822 |
| Product Name | Aluminum Electrolytic Capacitor 47Uf, 100V, 20%, Radial; Capacitance Multicomp Pro | Aluminium Electrolytic Capacitor, Rh Series, 47 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Features | Polarized |