multicomp PRO Aluminum Electrolytic Capacitor 3.3Uf, 100V, 20%, Radial; Capacitance Multicomp Pro MCRH100V335M5X11

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 100V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:MCRH; Product Diameter:5mm; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 100V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:MCRH; Product Diameter:5mm; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3.3Uf, 100V, 20%, Radial; Capacitance Multicomp Pro - 70K9735 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3.3Uf, 100V, 20%, Radial; Capacitance Multicomp Pro
70K9735
Aluminum Electrolytic Capacitor 3.3Uf, 100V, 20%, Radial; Capacitance Multicomp Pro 70K9735
ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 100V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:MCRH; Product Diameter:5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 100V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:MCRH; Product Diameter:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Rh Series, 3.3 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 55T0584 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rh Series, 3.3 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
55T0584
Aluminium Electrolytic Capacitor, Rh Series, 3.3 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro 55T0584
Aluminium Electrolytic Capacitor, RH Series, 3.3 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RH Series, 3.3 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9735 55T0584
Product Name Aluminum Electrolytic Capacitor 3.3Uf, 100V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Rh Series, 3.3 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers