The MCRFT2CO615LT is a 2-pole interface relay with a lockable test button and integrated non-polarity LED, designed for switching motor and resistive loads up to 5A at 115V AC. It features a plug-in socket mounting style, with contacts rated for 250V AC and a switching capacity of 2000VA. The coil operates at 115V AC with a resistance of 6300Ω and consumes approximately 1VA. The relay meets insulation requirements of ≥1000MΩ and dielectric strength ratings of up to 5000V AC between contact and coil. It operates within a temperature range of -40°C to +55°C and weighs approximately 20g.
POWER RELAY, 2CO, 5A, 115V, SOCKET; Contact Configuration:2CO; Coil Voltage:115V; Contact Current:5A; Product Range:RFT Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2588 |
| Product Name | Power Relay, 2Co, 5A, 115V, Socket; Contact Configuration Multicomp |
| Features | Latching |