RFT series interface relay with lockable test button and integrated non-polarity LED for 2-pole switching, rated at 8A/250V AC resistive load and 1/6HP/240V AC motor load, with plug-in mounting and approximate weight of 20g. Coil is designed for 24V AC operation with a resistance of 240Ω. Features include a test button color-coded for AC (red), inspection window, and compliance with dielectric strength ratings of 3,000V AC between poles and 5,000V AC between contact and coil. Operates within ambient temperatures from -40°C to +55°C and meets mechanical life of ≥10⁷ cycles and electrical life of ≥10⁵ cycles.
POWER RELAY, 24VAC, 8A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:8A; Product Range:RFT Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2587 |
| Product Name | Power Relay, 24Vac, 8A, Dpdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |