The MCRFT2CO024LT is a 2-pole interface relay with a lockable test button and integrated non-polarity LED, designed for switching loads up to 8A at 250V AC or 30V DC. It features a plug-in mounting style, a 24V DC coil with a resistance of 1100 Ω, and operates within a temperature range of -40°C to +55°C. The relay has an initial contact resistance of ≤50mΩ, an electrical life of ≥10⁵ cycles, and dielectric strength ratings of 1000V AC between open contacts, 3000V AC between poles, and 5000V AC between contact and coil. The test button is blue to indicate a DC coil. The part weighs approximately 20g.
POWER RELAY, 24VDC, 8A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RFT Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2586 |
| Product Name | Power Relay, 24Vdc, 8A, Dpdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |