The MCRFT1CO615LT is a 1-pole interface relay with a lockable test button and integrated non-polarity LED, designed for switching resistive loads up to 10A at 115V AC and motor loads up to 1/3HP at 240V AC. It features plug-in mounting, a 240Ω coil resistance for 115V AC operation, and a coil power consumption of approximately 1VA. The relay has a contact material of Ag alloy, an initial contact resistance of ≤50mΩ, and an electrical life of ≥10⁵ cycles at 1800 operations per hour. It meets dielectric strength ratings of 1000V AC between open contacts, 3000V AC between poles, and 5000V AC between contact and coil. Operating ambient conditions range from -40°C to +55°C with 5% to 85% RH, and it handles 10G shock and 10-55Hz vibration at 1mm amplitude. The relay weighs approximately 20g.
POWER RELAY, 1CO, 10A, 115V, SOCKET; Contact Configuration:1CO; Coil Voltage:115V; Contact Current:10A; Product Range:RFT Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2584 |
| Product Name | Power Relay, 1Co, 10A, 115V, Socket; Contact Configuration Multicomp |
| Features | Latching |