RFT Interface Relay with lockable test button and integrated non-polarity LED, configured as 1 pole 12A for resistive loads at 250V AC, with a 24V AC coil. Mounted via plug-in, it features silver alloy contacts, a mechanical life of ≥10^7 cycles, and operates within -40°C to +55°C. The test button is red for AC coils, and insulation strength between contact and coil is rated at 5,000V AC for one minute.
POWER RELAY, 24VAC, 12A, SPDT, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:RFT Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2583 |
| Product Name | Power Relay, 24Vac, 12A, Spdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |