multicomp PRO Cap, 2Pf, 50V, 0402; Capacitance Multicomp Pro MCRF15N2R0A500CT

Description
CAP, 2PF, 50V, 0402; Capacitance:2pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 2PF, 50V, 0402; Capacitance:2pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2Pf, 50V, 0402; Capacitance Multicomp Pro - 84W8008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, 0402; Capacitance Multicomp Pro
84W8008
Cap, 2Pf, 50V, 0402; Capacitance Multicomp Pro 84W8008
CAP, 2PF, 50V, 0402; Capacitance:2pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 2PF, 50V, 0402; Capacitance:2pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 03AC2963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
03AC2963
Cap, 2Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 03AC2963
CAP, 2PF, 50V, 0402, REEL; Capacitance:2pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 2PF, 50V, 0402, REEL; Capacitance:2pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W8008
Product Name Cap, 2Pf, 50V, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details