multicomp PRO Cap, 8.2Pf, 25V, 0201; Capacitance Multicomp Pro MCRF03N8R2C250CT

Description
CAP, 8.2PF, 25V, 0201; Capacitance:8.2pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 8.2PF, 25V, 0201; Capacitance:8.2pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 8.2Pf, 25V, 0201; Capacitance Multicomp Pro - 84W7985 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 25V, 0201; Capacitance Multicomp Pro
84W7985
Cap, 8.2Pf, 25V, 0201; Capacitance Multicomp Pro 84W7985
CAP, 8.2PF, 25V, 0201; Capacitance:8.2pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 8.2PF, 25V, 0201; Capacitance:8.2pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7985
Product Name Cap, 8.2Pf, 25V, 0201; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 8.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details