multicomp PRO Cap, 22Pf, 10V, 5%, 0201; Capacitance Multicomp Pro MCRF03N220J100CT

Description
CAP, 22PF, 10V, 5%, 0201; Capacitance:22pF; Voltage Rating:10V; Product Range:MCRF Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 22PF, 10V, 5%, 0201; Capacitance:22pF; Voltage Rating:10V; Product Range:MCRF Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Pf, 10V, 5%, 0201; Capacitance Multicomp Pro - 84W7977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 10V, 5%, 0201; Capacitance Multicomp Pro
84W7977
Cap, 22Pf, 10V, 5%, 0201; Capacitance Multicomp Pro 84W7977
CAP, 22PF, 10V, 5%, 0201; Capacitance:22pF; Voltage Rating:10V; Product Range:MCRF Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 22PF, 10V, 5%, 0201; Capacitance:22pF; Voltage Rating:10V; Product Range:MCRF Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7977
Product Name Cap, 22Pf, 10V, 5%, 0201; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers