multicomp PRO Cap, 1.8Pf, 25V, 0201; Capacitance Multicomp Pro MCRF03N1R8C250CT

Description
CAP, 1.8PF, 25V, 0201; Capacitance:1.8pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 1.8PF, 25V, 0201; Capacitance:1.8pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.8Pf, 25V, 0201; Capacitance Multicomp Pro - 84W7976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 25V, 0201; Capacitance Multicomp Pro
84W7976
Cap, 1.8Pf, 25V, 0201; Capacitance Multicomp Pro 84W7976
CAP, 1.8PF, 25V, 0201; Capacitance:1.8pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 1.8PF, 25V, 0201; Capacitance:1.8pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7976
Product Name Cap, 1.8Pf, 25V, 0201; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details