multicomp PRO Cap, 18Pf, 25V, 5%, 0201; Capacitance Multicomp Pro MCRF03N180J250CT

Description
CAP, 18PF, 25V, 5%, 0201; Capacitance:18pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 18PF, 25V, 5%, 0201; Capacitance:18pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 18Pf, 25V, 5%, 0201; Capacitance Multicomp Pro - 84W7971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 25V, 5%, 0201; Capacitance Multicomp Pro
84W7971
Cap, 18Pf, 25V, 5%, 0201; Capacitance Multicomp Pro 84W7971
CAP, 18PF, 25V, 5%, 0201; Capacitance:18pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 18PF, 25V, 5%, 0201; Capacitance:18pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7971
Product Name Cap, 18Pf, 25V, 5%, 0201; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers