multicomp PRO Cap, 10Pf, 25V, 5%, 0201; Capacitance Multicomp Pro MCRF03N100J250CT

Description
CAP, 10PF, 25V, 5%, 0201; Capacitance:10pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 10PF, 25V, 5%, 0201; Capacitance:10pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Pf, 25V, 5%, 0201; Capacitance Multicomp Pro - 84W7969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, 5%, 0201; Capacitance Multicomp Pro
84W7969
Cap, 10Pf, 25V, 5%, 0201; Capacitance Multicomp Pro 84W7969
CAP, 10PF, 25V, 5%, 0201; Capacitance:10pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 10PF, 25V, 5%, 0201; Capacitance:10pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7969
Product Name Cap, 10Pf, 25V, 5%, 0201; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details