multicomp PRO Cap, 0.6Pf, 25V, 0201; Capacitance Multicomp Pro MCRF03N0R6B250CT

Description
CAP, 0.6PF, 25V, 0201; Capacitance:0.6pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.6PF, 25V, 0201; Capacitance:0.6pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.6Pf, 25V, 0201; Capacitance Multicomp Pro - 84W7967 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.6Pf, 25V, 0201; Capacitance Multicomp Pro
84W7967
Cap, 0.6Pf, 25V, 0201; Capacitance Multicomp Pro 84W7967
CAP, 0.6PF, 25V, 0201; Capacitance:0.6pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 0.6PF, 25V, 0201; Capacitance:0.6pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7967
Product Name Cap, 0.6Pf, 25V, 0201; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 6.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers