The Capacitance Multicomp Pro, part number 84W7963, is a microwave multilayer SMD ceramic capacitor with a capacitance of 0.2pF and a rated voltage of 25V. It is classified under the NP0 dielectric type, which provides a low temperature coefficient of capacitance, typically within ±30ppm/°C. This capacitor is designed for high-frequency applications, featuring low equivalent series resistance (ESR) and high quality factor (Q) characteristics, making it suitable for telecommunications and RF modules. The capacitor is housed in a compact 0201 (0603 metric) case style, which supports miniaturization in electronic designs. It operates effectively within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±0.05pF. The termination is lead-free, compliant with RoHS standards, ensuring compatibility with modern soldering processes. This product is ideal for engineers looking for high precision and reliability in low-capacitance applications.
CAP, 0.2PF, 25V, 0201; Capacitance:0.2pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 84W7963 |
| Product Name | Cap, 0.2Pf, 25V, 0201; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 125 C (? to 257 F) |
| Capacitance Range | 2.00E-7 microF |