multicomp PRO Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp MCRECS220

Description
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp - 94M8294 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp
94M8294
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp 94M8294
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108.5mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94M8294
Product Name Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp
Length 1.77 inch (44.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
POWERFLEX 750 KIT,ENCL,1200MM X 600MM - 20-750-PBAY-126 - Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Enclosures, Boxes, & Cases - 116-506 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers