multicomp PRO Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp MCREBS160

Description
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp - 94M8290 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp
94M8290
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp 94M8290
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94M8290
Product Name Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp
Length 1.18 inch (29.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details