multicomp PRO Res, 10M, 1%, 50Mw, 0201, Thick Film; Resistance Multicomp Pro MCRE000262

Description
RES, 10M, 1%, 50MW, 0201, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 10M, 1%, 50MW, 0201, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10M, 1%, 50Mw, 0201, Thick Film; Resistance Multicomp Pro - 27W1128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 50Mw, 0201, Thick Film; Resistance Multicomp Pro
27W1128
Res, 10M, 1%, 50Mw, 0201, Thick Film; Resistance Multicomp Pro 27W1128
RES, 10M, 1%, 50MW, 0201, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 10M, 1%, 50MW, 0201, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10M, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W2983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W2983
Res, Thick Film, 10M, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W2983
RES, THICK FILM, 10M, 1%, 0.05W, 0201, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.05W, 0201, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W1128 94W2983
Product Name Res, 10M, 1%, 50Mw, 0201, Thick Film; Resistance Multicomp Pro Res, Thick Film, 10M, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 1.00E7 ohms 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details