multicomp PRO Res, Thick Film, 3M6, 1%, 0.05W, 0201; Resistance Multicomp Pro MCRE000251

Description
RES, THICK FILM, 3M6, 1%, 0.05W, 0201; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3M6, 1%, 0.05W, 0201; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3M6, 1%, 0.05W, 0201; Resistance Multicomp Pro - 94W5232 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M6, 1%, 0.05W, 0201; Resistance Multicomp Pro
94W5232
Res, Thick Film, 3M6, 1%, 0.05W, 0201; Resistance Multicomp Pro 94W5232
RES, THICK FILM, 3M6, 1%, 0.05W, 0201; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 3M6, 1%, 0.05W, 0201; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M6, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W3161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M6, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W3161
Res, Thick Film, 3M6, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W3161
RES, THICK FILM, 3M6, 1%, 0.05W, 0201, REEL; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M6, 1%, 0.05W, 0201, REEL; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W5232 94W3161
Product Name Res, Thick Film, 3M6, 1%, 0.05W, 0201; Resistance Multicomp Pro Res, Thick Film, 3M6, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 3.60E6 ohms 3.60E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers