multicomp PRO Res, Thick Film, 1R2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro MCRE000222

Description
RES, THICK FILM, 1R2, 1%, 0.05W, 0201, REEL; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1R2, 1%, 0.05W, 0201, REEL; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro - 94W3137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
94W3137
Res, Thick Film, 1R2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro 94W3137
RES, THICK FILM, 1R2, 1%, 0.05W, 0201, REEL; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1R2, 1%, 0.05W, 0201, REEL; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W3137
Product Name Res, Thick Film, 1R2, 1%, 0.05W, 0201, Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details