multicomp PRO Resistor, 130K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro MCRE000191

Description
RESISTOR, 130K, 0.05W, 1%, 0201, FULL REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 130K, 0.05W, 1%, 0201, FULL REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 130K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro - 94W3116 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro
94W3116
Resistor, 130K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro 94W3116
RESISTOR, 130K, 0.05W, 1%, 0201, FULL REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, 130K, 0.05W, 1%, 0201, FULL REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 130K, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W5186 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130K, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W5186
Resistor, 130K, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W5186
RESISTOR, 130K, 0.05W, 1%, 0201; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, 130K, 0.05W, 1%, 0201; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W3116 94W5186
Product Name Resistor, 130K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro Resistor, 130K, 0.05W, 1%, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 130000 ohms 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details