multicomp PRO Surface Mount Thick Film Resistor, Mcre Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCRE000188

Description
Surface Mount Thick Film Resistor, MCRE Series, 100 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCRE Series, 100 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcre Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 10R8852 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
10R8852
Surface Mount Thick Film Resistor, Mcre Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 10R8852
Surface Mount Thick Film Resistor, MCRE Series, 100 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 100 kohm, 50 mW, - 1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 50Mw, 0201, Thick Film; Resistance Multicomp Pro - 07W4294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 50Mw, 0201, Thick Film; Resistance Multicomp Pro
07W4294
Res, 100K, 1%, 50Mw, 0201, Thick Film; Resistance Multicomp Pro 07W4294
RES, 100K, 1%, 50MW, 0201, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 100K, 1%, 50MW, 0201, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100K, 1%, 0.05W, 0201; Resistance Multicomp Pro - 94W5183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.05W, 0201; Resistance Multicomp Pro
94W5183
Res, Thick Film, 100K, 1%, 0.05W, 0201; Resistance Multicomp Pro 94W5183
RES, THICK FILM, 100K, 1%, 0.05W, 0201; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.05W, 0201; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 10R8852 07W4294 94W5183
Product Name Surface Mount Thick Film Resistor, Mcre Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro Res, 100K, 1%, 50Mw, 0201, Thick Film; Resistance Multicomp Pro Res, Thick Film, 100K, 1%, 0.05W, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0603
Standards and Certifications RoHS RoHS RoHS
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details