multicomp PRO Resistor, 16K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro MCRE000169

Description
RESISTOR, 16K, 0.05W, 1%, 0201, FULL REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes
Description
RESISTOR, 16K, 0.05W, 1%, 0201, FULL REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro - 94W3094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro
94W3094
Resistor, 16K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro 94W3094
RESISTOR, 16K, 0.05W, 1%, 0201, FULL REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, 16K, 0.05W, 1%, 0201, FULL REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Mcre Series, 16 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp - 07W4275 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcre Series, 16 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp
07W4275
Surface Mount Thick Film Resistor, Mcre Series, 16 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp 07W4275
Surface Mount Thick Film Resistor, MCRE Series, 16 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCRE Series, 16 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Resistor, 16K, 0.05W, 1%, 0201; Resistance Multicomp Pro - 94W4640 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K, 0.05W, 1%, 0201; Resistance Multicomp Pro
94W4640
Resistor, 16K, 0.05W, 1%, 0201; Resistance Multicomp Pro 94W4640
RESISTOR, 16K, 0.05W, 1%, 0201; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:MP-CR-CA SeriesRoHS Compliant: Yes

RESISTOR, 16K, 0.05W, 1%, 0201; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:MP-CR-CA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 94W3094 07W4275 94W4640
Product Name Resistor, 16K, 0.05W, 1%, 0201, Full Reel; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcre Series, 16 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Resistor, 16K, 0.05W, 1%, 0201; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD); 0201; 0603 0201; 0201 [0603 Metric]
Resistance Range 16000 ohms 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details