multicomp PRO Res, Thick Film, 0R, 1%, 0.05W, 0201; Resistor Case / Package Multicomp Pro MCRE000086

Description
RES, THICK FILM, 0R, 1%, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:MP-CR-CA Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R, 1%, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:MP-CR-CA Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 1%, 0.05W, 0201; Resistor Case / Package Multicomp Pro - 12AC1652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 1%, 0.05W, 0201; Resistor Case / Package Multicomp Pro
12AC1652
Res, Thick Film, 0R, 1%, 0.05W, 0201; Resistor Case / Package Multicomp Pro 12AC1652
RES, THICK FILM, 0R, 1%, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:MP-CR-CA Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 1%, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:MP-CR-CA Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R, 1%, 0.05W, 0201; Resistor Case / Package Multicomp Pro - 10R8750 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 1%, 0.05W, 0201; Resistor Case / Package Multicomp Pro
10R8750
Res, Thick Film, 0R, 1%, 0.05W, 0201; Resistor Case / Package Multicomp Pro 10R8750
RES, THICK FILM, 0R, 1%, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:MP-CR-CA Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 1%, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:1A; Product Range:MP-CR-CA Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1652
Product Name Res, Thick Film, 0R, 1%, 0.05W, 0201; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers