RESISTOR, 680 OHM, 125MW, 5%; Resistance:680ohm; Product Range:MCRE Series; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Carbon Film; Product Width:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24R6889 |
| Product Name | Resistor, 680 Ohm, 125Mw, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 680 ohms |
| Tolerance | 5 +/- % |