multicomp PRO Through Hole Carbon Film Resistor, Mcre Series, 150 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro MCRE000027

Description
Through Hole Carbon Film Resistor, MCRE Series, 150 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Carbon Film Resistor, MCRE Series, 150 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Carbon Film Resistor, Mcre Series, 150 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro - 24R6881 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Mcre Series, 150 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
24R6881
Through Hole Carbon Film Resistor, Mcre Series, 150 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro 24R6881
Through Hole Carbon Film Resistor, MCRE Series, 150 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, MCRE Series, 150 ohm, 125 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24R6881
Product Name Through Hole Carbon Film Resistor, Mcre Series, 150 Ohm, 125 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details