multicomp PRO Carbon Resistor, 100 Ohm, 1W, 10%; Resistance Multicomp Pro MCRC100G101KB-RH

Description
CARBON RESISTOR, 100 OHM, 1W, 10%; Resistance:100ohm; Product Range:MCRC Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 100 OHM, 1W, 10%; Resistance:100ohm; Product Range:MCRC Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 100 Ohm, 1W, 10%; Resistance Multicomp Pro - 72K6210 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 100 Ohm, 1W, 10%; Resistance Multicomp Pro
72K6210
Carbon Resistor, 100 Ohm, 1W, 10%; Resistance Multicomp Pro 72K6210
CARBON RESISTOR, 100 OHM, 1W, 10%; Resistance:100ohm; Product Range:MCRC Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 100 OHM, 1W, 10%; Resistance:100ohm; Product Range:MCRC Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6210
Product Name Carbon Resistor, 100 Ohm, 1W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers