multicomp PRO Carbon Resistor, 6.8 Ohm, 250Mw, 5%; Resistance Multicomp Pro MCRC1/4G6R8JT-RH

Description
CARBON RESISTOR, 6.8 OHM, 250mW, 5%; Resistance:6.8ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 6.8 OHM, 250mW, 5%; Resistance:6.8ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 6.8 Ohm, 250Mw, 5%; Resistance Multicomp Pro - 73K0345 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 6.8 Ohm, 250Mw, 5%; Resistance Multicomp Pro
73K0345
Carbon Resistor, 6.8 Ohm, 250Mw, 5%; Resistance Multicomp Pro 73K0345
CARBON RESISTOR, 6.8 OHM, 250mW, 5%; Resistance:6.8ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 6.8 OHM, 250mW, 5%; Resistance:6.8ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0345
Product Name Carbon Resistor, 6.8 Ohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 6.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details