multicomp PRO Carbon Resistor, 47 Ohm, 250Mw, 5%; Resistance Multicomp Pro MCRC1/4G470JT-RH

Description
CARBON RESISTOR, 47 OHM, 250mW, 5%; Resistance:47ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 47 OHM, 250mW, 5%; Resistance:47ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 47 Ohm, 250Mw, 5%; Resistance Multicomp Pro - 72K6198 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 47 Ohm, 250Mw, 5%; Resistance Multicomp Pro
72K6198
Carbon Resistor, 47 Ohm, 250Mw, 5%; Resistance Multicomp Pro 72K6198
CARBON RESISTOR, 47 OHM, 250mW, 5%; Resistance:47ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 47 OHM, 250mW, 5%; Resistance:47ohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6198
Product Name Carbon Resistor, 47 Ohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 47 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details