multicomp PRO Res, 220K, 0.25W, Axial, Carbon; Resistance Multicomp Pro MCRC1/4G224KT

Description
RES, 220K, 0.25W, AXIAL, CARBON; Resistance:220kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
RES, 220K, 0.25W, AXIAL, CARBON; Resistance:220kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, Carbon Composition, 220KOc, 0.25W, Axial from Multicomp Pro is designed for applications requiring a resistance value of 220,000 ohms with a power rating of 250 milliwatts. It features a resistance tolerance of ±10% and is suitable for use in various electronic circuits. The resistor is rated for a maximum voltage of 250V and is compliant with RoHS standards. Its axial leaded design allows for easy integration into circuit boards. This component is ideal for engineers seeking reliable performance in low-power applications.

Datasheet Summary
Powered by GS/AI

The Resistor, Carbon Composition, 220KOc, 0.25W, Axial from Multicomp Pro is designed for applications requiring a resistance value of 220,000 ohms with a power rating of 250 milliwatts. It features a resistance tolerance of ±10% and is suitable for use in various electronic circuits. The resistor is rated for a maximum voltage of 250V and is compliant with RoHS standards. Its axial leaded design allows for easy integration into circuit boards. This component is ideal for engineers seeking reliable performance in low-power applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 220K, 0.25W, Axial, Carbon; Resistance Multicomp Pro - 86AJ8950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.25W, Axial, Carbon; Resistance Multicomp Pro
86AJ8950
Res, 220K, 0.25W, Axial, Carbon; Resistance Multicomp Pro 86AJ8950
RES, 220K, 0.25W, AXIAL, CARBON; Resistance:220kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, 220K, 0.25W, AXIAL, CARBON; Resistance:220kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86AJ8950
Product Name Res, 220K, 0.25W, Axial, Carbon; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 220000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details