multicomp PRO Carbon Resistor, 1.5Mohm, 250Mw, 5%; Resistance Multicomp Pro MCRC1/4G155JT-RH

Description
CARBON RESISTOR, 1.5MOHM, 250mW, 5%; Resistance:1.5Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 1.5MOHM, 250mW, 5%; Resistance:1.5Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 1.5Mohm, 250Mw, 5%; Resistance Multicomp Pro - 73K0273 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 1.5Mohm, 250Mw, 5%; Resistance Multicomp Pro
73K0273
Carbon Resistor, 1.5Mohm, 250Mw, 5%; Resistance Multicomp Pro 73K0273
CARBON RESISTOR, 1.5MOHM, 250mW, 5%; Resistance:1.5Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 1.5MOHM, 250mW, 5%; Resistance:1.5Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0273
Product Name Carbon Resistor, 1.5Mohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1.50E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details