multicomp PRO Carbon Resistor, 680 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCRC1/2G681JT-RH

Description
CARBON RESISTOR, 680 OHM, 500mW, 5%; Resistance:680ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 680 OHM, 500mW, 5%; Resistance:680ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Carbon Resistor, 680 Ohm, 500mW, 5% from Multicomp Pro is an axial leaded carbon composition resistor designed for various electronic applications. It has a power rating of 500mW and a resistance tolerance of ±5%. The maximum voltage rating is 350V, making it suitable for moderate voltage applications. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction allows for reliable performance in a range of conditions, and it is part of the MCRC series, which includes various resistance values. This resistor is appropriate for engineers looking for a dependable component for circuit design and prototyping.

Datasheet Summary
Powered by GS/AI

The Carbon Resistor, 680 Ohm, 500mW, 5% from Multicomp Pro is an axial leaded carbon composition resistor designed for various electronic applications. It has a power rating of 500mW and a resistance tolerance of ±5%. The maximum voltage rating is 350V, making it suitable for moderate voltage applications. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction allows for reliable performance in a range of conditions, and it is part of the MCRC series, which includes various resistance values. This resistor is appropriate for engineers looking for a dependable component for circuit design and prototyping.

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 680 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 72K6170 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 680 Ohm, 500Mw, 5%; Resistance Multicomp Pro
72K6170
Carbon Resistor, 680 Ohm, 500Mw, 5%; Resistance Multicomp Pro 72K6170
CARBON RESISTOR, 680 OHM, 500mW, 5%; Resistance:680ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 680 OHM, 500mW, 5%; Resistance:680ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6170
Product Name Carbon Resistor, 680 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 680 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers