multicomp PRO Carbon Resistor, 3.9 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCRC1/2G3R9JT-RH

Description
CARBON RESISTOR, 3.9 OHM, 500mW, 5%; Resistance:3.9ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 3.9 OHM, 500mW, 5%; Resistance:3.9ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 3.9 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 73K0209 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 3.9 Ohm, 500Mw, 5%; Resistance Multicomp Pro
73K0209
Carbon Resistor, 3.9 Ohm, 500Mw, 5%; Resistance Multicomp Pro 73K0209
CARBON RESISTOR, 3.9 OHM, 500mW, 5%; Resistance:3.9ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 3.9 OHM, 500mW, 5%; Resistance:3.9ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0209
Product Name Carbon Resistor, 3.9 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 3.9 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details