multicomp PRO Carbon Resistor, 22Kohm, 500Mw, 5%; Resistance Multicomp MCRC1/2G223JT-RH

Description
CARBON RESISTOR, 22KOHM, 500mW, 5%; Resistance:22kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 22KOHM, 500mW, 5%; Resistance:22kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 22Kohm, 500Mw, 5%; Resistance Multicomp - 73K0199 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 22Kohm, 500Mw, 5%; Resistance Multicomp
73K0199
Carbon Resistor, 22Kohm, 500Mw, 5%; Resistance Multicomp 73K0199
CARBON RESISTOR, 22KOHM, 500mW, 5%; Resistance:22kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 22KOHM, 500mW, 5%; Resistance:22kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0199
Product Name Carbon Resistor, 22Kohm, 500Mw, 5%; Resistance Multicomp
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details