multicomp PRO Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation Multicomp Pro MCRC-2-5-KK-E-T00B

Description
ROCKER SWITCH, SPDT, 15A, 125V, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:15A RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPDT, 15A, 125V, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation Multicomp Pro - 69AC6107 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation Multicomp Pro
69AC6107
Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation Multicomp Pro 69AC6107
ROCKER SWITCH, SPDT, 15A, 125V, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:15A RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 15A, 125V, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 69AC6107
Product Name Rocker Switch, Spdt, 15A, 125V, Panel; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Decorative Switch, Commercial Grade - 1014S - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 7932519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details