multicomp PRO Led Indicator, Red, 5.2Mm, 0.02A, 12Vdc Led Colour Red Operating Voltage 12Vdc Rohs Compliant Multicomp Pro MCR9-119L1-11-RR3

Description
LED INDICATOR, RED, 5.2MM, 0.02A, 12VDC LED COLOUR RED OPERATING VOLTAGE 12VDC ROHS COMPLIANT: YES
Description
LED INDICATOR, RED, 5.2MM, 0.02A, 12VDC LED COLOUR RED OPERATING VOLTAGE 12VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Mount Indicator is a red indicator light designed for panel mounting with a mounting hole diameter of 5.2mm. It operates at a voltage of 12V DC and has a forward current rating of 20mA. The luminous intensity is rated at 20 millicandelas, providing visibility in various lighting conditions. The indicator features a viewing angle of 100 degrees, making it suitable for a range of applications. It is constructed with a red PC housing and includes wire lead terminals in black and red. The product is RoHS compliant, ensuring it meets environmental standards. Insulation resistance is a minimum of 100M,Ѷ at 500V DC, and it has a dielectric strength of 500V AC for one minute.

Datasheet Summary
Powered by GS/AI

The LED Panel Mount Indicator is a red indicator light designed for panel mounting with a mounting hole diameter of 5.2mm. It operates at a voltage of 12V DC and has a forward current rating of 20mA. The luminous intensity is rated at 20 millicandelas, providing visibility in various lighting conditions. The indicator features a viewing angle of 100 degrees, making it suitable for a range of applications. It is constructed with a red PC housing and includes wire lead terminals in black and red. The product is RoHS compliant, ensuring it meets environmental standards. Insulation resistance is a minimum of 100M,Ѷ at 500V DC, and it has a dielectric strength of 500V AC for one minute.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Red, 5.2Mm, 0.02A, 12Vdc Led Colour Red Operating Voltage 12Vdc Rohs Compliant Multicomp Pro - 69AC3108 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Red, 5.2Mm, 0.02A, 12Vdc Led Colour Red Operating Voltage 12Vdc Rohs Compliant Multicomp Pro
69AC3108
Led Indicator, Red, 5.2Mm, 0.02A, 12Vdc Led Colour Red Operating Voltage 12Vdc Rohs Compliant Multicomp Pro 69AC3108
LED INDICATOR, RED, 5.2MM, 0.02A, 12VDC LED COLOUR RED OPERATING VOLTAGE 12VDC ROHS COMPLIANT: YES

LED INDICATOR, RED, 5.2MM, 0.02A, 12VDC LED COLOUR RED OPERATING VOLTAGE 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69AC3108
Product Name Led Indicator, Red, 5.2Mm, 0.02A, 12Vdc Led Colour Red Operating Voltage 12Vdc Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 40 degrees
View Details