multicomp PRO Rocker Switch, Spst, 10A, 125Vac, Cable; Switch Operation Multicomp Pro MCR13-914

Description
ROCKER SWITCH, SPST, 10A, 125VAC, CABLE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Cable Mount; Actuator / Cap Colour:-; Product Range:R13 Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPST, 10A, 125VAC, CABLE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Cable Mount; Actuator / Cap Colour:-; Product Range:R13 Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spst, 10A, 125Vac, Cable; Switch Operation Multicomp Pro - 69AC3106 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 10A, 125Vac, Cable; Switch Operation Multicomp Pro
69AC3106
Rocker Switch, Spst, 10A, 125Vac, Cable; Switch Operation Multicomp Pro 69AC3106
ROCKER SWITCH, SPST, 10A, 125VAC, CABLE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Cable Mount; Actuator / Cap Colour:-; Product Range:R13 Series; Contact Current AC Max:10A RoHS Compliant: Yes

ROCKER SWITCH, SPST, 10A, 125VAC, CABLE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Cable Mount; Actuator / Cap Colour:-; Product Range:R13 Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 69AC3106
Product Name Rocker Switch, Spst, 10A, 125Vac, Cable; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 1-1437596-4 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On)
View Details