multicomp PRO Switch, Toggle, Dpdt, 16A, 277Vac; Switch Operation Multicomp Pro MCR13-448P-1-01

Description
SWITCH, TOGGLE, DPDT, 16A, 277VAC; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 16A, 277VAC; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 16A, 277Vac; Switch Operation Multicomp Pro - 94T9263 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 16A, 277Vac; Switch Operation Multicomp Pro
94T9263
Switch, Toggle, Dpdt, 16A, 277Vac; Switch Operation Multicomp Pro 94T9263
SWITCH, TOGGLE, DPDT, 16A, 277VAC; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 16A, 277VAC; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9263
Product Name Switch, Toggle, Dpdt, 16A, 277Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT445C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 1165499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details