multicomp PRO Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro MCR13-448K-3-08

Description
SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, Toggle, DPDT, 12A, 250Vac from Multicomp Pro features a dual-pole, dual-throw (DPDT) configuration with a maximum contact current rating of 12A and a nominal voltage of 250V AC. It is designed for panel mounting and operates in an (On)-Off-(On) manner. The switch is constructed with a nickel-plated metal lever and bushing, while the frame is made of nylon. An optional waterproof boot is available for the lever. The contact resistance is rated at a maximum of 50m,Ѷ, with an insulation resistance of at least 100M,Ѷ at DC 500V. The dielectric strength is tested at 1,500V AC for one minute, ensuring reliable performance in various applications.

Datasheet Summary
Powered by GS/AI

The Switch, Toggle, DPDT, 12A, 250Vac from Multicomp Pro features a dual-pole, dual-throw (DPDT) configuration with a maximum contact current rating of 12A and a nominal voltage of 250V AC. It is designed for panel mounting and operates in an (On)-Off-(On) manner. The switch is constructed with a nickel-plated metal lever and bushing, while the frame is made of nylon. An optional waterproof boot is available for the lever. The contact resistance is rated at a maximum of 50m,Ѷ, with an insulation resistance of at least 100M,Ѷ at DC 500V. The dielectric strength is tested at 1,500V AC for one minute, ensuring reliable performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro - 94T9256 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro
94T9256
Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro 94T9256
SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9256
Product Name Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-none-on
View Details
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Specs
Switch Type Toggle
Momentary Contact Switch Function ON - NONE - ON
Pole & Throw Specifications Double Pole, Double Throw
View Details
15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details