multicomp PRO Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro MCR13-448B-3-08

Description
SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Toggle Switch, part number 94T9238, is a double pole double throw (DPDT) switch designed for panel mounting. It has a rated current of 12A at 250VAC and can handle up to 16A at 277VAC. The switch features a metal lever and bushing, with the bushing made of nylon reinforced with glass fiber. The frame is also constructed from nylon. Contact resistance is specified at a maximum of 50m,Ѷ, while insulation resistance is a minimum of 100M,Ѷ at DC 500V. The switch is capable of withstanding a dielectric strength of 1,500V for one minute. An optional waterproof boot is available for the lever. This switch is suitable for applications requiring reliable switching in various electrical environments.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Toggle Switch, part number 94T9238, is a double pole double throw (DPDT) switch designed for panel mounting. It has a rated current of 12A at 250VAC and can handle up to 16A at 277VAC. The switch features a metal lever and bushing, with the bushing made of nylon reinforced with glass fiber. The frame is also constructed from nylon. Contact resistance is specified at a maximum of 50m,Ѷ, while insulation resistance is a minimum of 100M,Ѷ at DC 500V. The switch is capable of withstanding a dielectric strength of 1,500V for one minute. An optional waterproof boot is available for the lever. This switch is suitable for applications requiring reliable switching in various electrical environments.

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro - 94T9238 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro
94T9238
Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro 94T9238
SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9238
Product Name Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 186260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 450-07-1-2-13F-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 2300-A11KP-BH - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
3 suppliers