multicomp PRO Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation Multicomp Pro MCR13-244B8-02

Description
ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:R13 Series; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:R13 Series; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation Multicomp Pro - 69AC3099 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation Multicomp Pro
69AC3099
Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation Multicomp Pro 69AC3099
ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:R13 Series; Contact Current AC Max:16A RoHS Compliant: Yes

ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:R13 Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 69AC3099
Product Name Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Rocker Switches - 9131926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details