multicomp PRO Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation Multicomp Pro MCR13-244A8-02

Description
ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation Multicomp Pro - 69AC3098 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation Multicomp Pro
69AC3098
Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation Multicomp Pro 69AC3098
ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 69AC3098
Product Name Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Decorative Switch & 15A Tamper Resistant Decorative Outlet - 72215 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 180382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details