multicomp PRO Res, Thick Film, 30K, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA3002

Description
RES, THICK FILM, 30K, 1%, 1.5W, 2512; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 30K, 1%, 1.5W, 2512; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 30K, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5924
Res, Thick Film, 30K, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5924
RES, THICK FILM, 30K, 1%, 1.5W, 2512; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 1.5W, 2512; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30K, 1%, 1.5W, 2512; Resistance Multicomp Pro - 12AC1640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 1.5W, 2512; Resistance Multicomp Pro
12AC1640
Res, Thick Film, 30K, 1%, 1.5W, 2512; Resistance Multicomp Pro 12AC1640
RES, THICK FILM, 30K, 1%, 1.5W, 2512; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 1.5W, 2512; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5924
Product Name Res, Thick Film, 30K, 1%, 1.5W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details