multicomp PRO Res, 43R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCPWR12FTEA0430

Description
RES, 43R, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:43ohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 43R, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:43ohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 43R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 12AC1628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
12AC1628
Res, 43R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro 12AC1628
RES, 43R, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:43ohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 43R, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:43ohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 43 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro - 43T6002 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 43 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro
43T6002
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 43 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro 43T6002
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 43 ohm, 1.5 W, 1%, 500 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCPWR Series, 43 ohm, 1.5 W, 1%, 500 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1628 43T6002
Product Name Res, 43R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 43 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 43 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573180 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details