multicomp PRO Res, 10R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro MCPWR10FTFQ0100

Description
RES, 10R, 1%, 750MW, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, 10R, 1%, 750MW, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro - 43T5835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro
43T5835
Res, 10R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro 43T5835
RES, 10R, 1%, 750MW, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, 10R, 1%, 750MW, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5835
Product Name Res, 10R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details