multicomp PRO Res, 300R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro MCPWR10FTEQ3000

Description
RES, 300R, 1%, 750MW, 2010, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, 300R, 1%, 750MW, 2010, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro - 43T5770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro
43T5770
Res, 300R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro 43T5770
RES, 300R, 1%, 750MW, 2010, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, 300R, 1%, 750MW, 2010, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5770
Product Name Res, 300R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers