multicomp PRO Res, 2K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro MCPWR10FTEQ2001

Description
RES, 2K, 1%, 750MW, 2010, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, 2K, 1%, 750MW, 2010, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro - 43T5753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro
43T5753
Res, 2K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro 43T5753
RES, 2K, 1%, 750MW, 2010, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, 2K, 1%, 750MW, 2010, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5753
Product Name Res, 2K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details